Panasonic Res, R47, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic ERJ-U6QFR47V

Description
RES, R47, 1%, 0.25W, THICK FILM, 0805; Resistance:0.47ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet
Description
RES, R47, 1%, 0.25W, THICK FILM, 0805; Resistance:0.47ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R47, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1695 - Newark, An Avnet Company
Chicago, IL, United States
Res, R47, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1695
Res, R47, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1695
RES, R47, 1%, 0.25W, THICK FILM, 0805; Resistance:0.47ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R47, 1%, 0.25W, THICK FILM, 0805; Resistance:0.47ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R47, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1696 - Newark, An Avnet Company
Chicago, IL, United States
Res, R47, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1696
Res, R47, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1696
RES, R47, 1%, 0.25W, THICK FILM, 0805; Resistance:0.47ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R47, 1%, 0.25W, THICK FILM, 0805; Resistance:0.47ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK1695
Product Name Res, R47, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers