Panasonic Res, R39, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic ERJ-U6QFR39V

Description
RES, R39, 1%, 0.25W, THICK FILM, 0805; Resistance:0.39ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet
Description
RES, R39, 1%, 0.25W, THICK FILM, 0805; Resistance:0.39ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R39, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1693 - Newark, An Avnet Company
Chicago, IL, United States
Res, R39, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1693
Res, R39, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1693
RES, R39, 1%, 0.25W, THICK FILM, 0805; Resistance:0.39ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R39, 1%, 0.25W, THICK FILM, 0805; Resistance:0.39ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R39, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1694 - Newark, An Avnet Company
Chicago, IL, United States
Res, R39, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1694
Res, R39, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1694
RES, R39, 1%, 0.25W, THICK FILM, 0805; Resistance:0.39ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R39, 1%, 0.25W, THICK FILM, 0805; Resistance:0.39ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK1693
Product Name Res, R39, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details