Panasonic Res, R30, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic ERJ-U6QFR30V

Description
RES, R30, 1%, 0.25W, THICK FILM, 0805; Resistance:0.3ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet
Description
RES, R30, 1%, 0.25W, THICK FILM, 0805; Resistance:0.3ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R30, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1689 - Newark, An Avnet Company
Chicago, IL, United States
Res, R30, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1689
Res, R30, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1689
RES, R30, 1%, 0.25W, THICK FILM, 0805; Resistance:0.3ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R30, 1%, 0.25W, THICK FILM, 0805; Resistance:0.3ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R30, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1690 - Newark, An Avnet Company
Chicago, IL, United States
Res, R30, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1690
Res, R30, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1690
RES, R30, 1%, 0.25W, THICK FILM, 0805; Resistance:0.3ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R30, 1%, 0.25W, THICK FILM, 0805; Resistance:0.3ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK1689
Product Name Res, R30, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details