Panasonic Res, R22, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic ERJ-U6QFR22V

Description
RES, R22, 1%, 0.25W, THICK FILM, 0805; Resistance:0.22ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet
Description
RES, R22, 1%, 0.25W, THICK FILM, 0805; Resistance:0.22ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R22, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1687 - Newark, An Avnet Company
Chicago, IL, United States
Res, R22, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1687
Res, R22, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1687
RES, R22, 1%, 0.25W, THICK FILM, 0805; Resistance:0.22ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R22, 1%, 0.25W, THICK FILM, 0805; Resistance:0.22ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R22, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic - 57AK1688 - Newark, An Avnet Company
Chicago, IL, United States
Res, R22, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
57AK1688
Res, R22, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic 57AK1688
RES, R22, 1%, 0.25W, THICK FILM, 0805; Resistance:0.22ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R22, 1%, 0.25W, THICK FILM, 0805; Resistance:0.22ohm; Product Range:ERJU6Q Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK1687
Product Name Res, R22, 1%, 0.25W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details