Panasonic Res, 97K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD9762V

Description
RES, 97K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 97K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 97K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3701
Res, 97K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3701
RES, 97K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 97K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 97K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3700
Res, 97K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3700
RES, 97K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 97K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3701
Product Name Res, 97K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 97600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details