Panasonic Res, 9K76, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD9761V

Description
RES, 9K76, 0.5%, 0.1W, 0603, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K76, 0.5%, 0.1W, 0603, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K76, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3698
Res, 9K76, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3698
RES, 9K76, 0.5%, 0.1W, 0603, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K76, 0.5%, 0.1W, 0603, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K76, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3699
Res, 9K76, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3699
RES, 9K76, 0.5%, 0.1W, 0603, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K76, 0.5%, 0.1W, 0603, THICK FILM; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3698
Product Name Res, 9K76, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers