Panasonic Res, 976R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD9760V

Description
RES, 976R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 976R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 976R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3696
Res, 976R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3696
RES, 976R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 976R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 976R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3697 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3697
Res, 976R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3697
RES, 976R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 976R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3696
Product Name Res, 976R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details