Panasonic Chip Resistor - Surface Mount ERJ-U3RD9532V

Description
RES 95.3K OHM 0.5% 1/10W 0603 SM
Datasheet
Description
RES 95.3K OHM 0.5% 1/10W 0603 SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U3RD9532V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD9532V
Chip Resistor - Surface Mount ERJ-U3RD9532V
RES 95.3K OHM 0.5% 1/10W 0603 SM

RES 95.3K OHM 0.5% 1/10W 0603 SM

Supplier's Site Datasheet
Res, 95K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3695 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3695
Res, 95K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3695
RES, 95K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 95K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 95K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 95K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3694
Res, 95K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3694
RES, 95K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 95K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:95.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U3RD9532V 76AH3695
Product Name Chip Resistor - Surface Mount Res, 95K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 95300 ohms 95300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details