Panasonic Res, 9K53, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD9531V

Description
RES, 9K53, 0.5%, 0.1W, 0603, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K53, 0.5%, 0.1W, 0603, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K53, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3693
Res, 9K53, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3693
RES, 9K53, 0.5%, 0.1W, 0603, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K53, 0.5%, 0.1W, 0603, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K53, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3692 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3692
Res, 9K53, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3692
RES, 9K53, 0.5%, 0.1W, 0603, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K53, 0.5%, 0.1W, 0603, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3693
Product Name Res, 9K53, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details