Panasonic Res, 953R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD9530V

Description
RES, 953R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 953R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 953R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3691
Res, 953R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3691
RES, 953R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 953R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 953R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3690
Res, 953R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3690
RES, 953R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 953R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3691
Product Name Res, 953R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details