Panasonic Res, 9K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD9101V

Description
RES, 9K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3681
Res, 9K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3681
RES, 9K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3680
Res, 9K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3680
RES, 9K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3681
Product Name Res, 9K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers