Panasonic Res, 909R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD9090V

Description
RES, 909R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 909R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 909R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3672
Res, 909R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3672
RES, 909R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 909R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 909R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3673
Res, 909R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3673
RES, 909R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 909R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:909ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3672
Product Name Res, 909R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details