Panasonic Res, 866R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD8660V

Description
RES, 866R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 866R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 866R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3661 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3661
Res, 866R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3661
RES, 866R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 866R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 866R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3660
Res, 866R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3660
RES, 866R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 866R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3661
Product Name Res, 866R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers