Panasonic Res, 845R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD8450V

Description
RES, 845R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 845R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 845R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3654
Res, 845R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3654
RES, 845R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 845R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 845R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3655
Res, 845R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3655
RES, 845R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 845R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3654
Product Name Res, 845R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details