Panasonic Res, 8K25, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD8251V

Description
RES, 8K25, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K25, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K25, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3650
Res, 8K25, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3650
RES, 8K25, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K25, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3651 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3651
Res, 8K25, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3651
RES, 8K25, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K25, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3650
Product Name Res, 8K25, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details