Panasonic Res, 825R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD8250V

Description
RES, 825R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 825R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 825R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3649
Res, 825R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3649
RES, 825R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 825R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3648
Res, 825R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3648
RES, 825R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 825R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3649
Product Name Res, 825R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details