Panasonic Res, 820R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD8200V

Description
RES, 820R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 820R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 820R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3642
Res, 820R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3642
RES, 820R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 820R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 820R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3643
Res, 820R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3643
RES, 820R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 820R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD8200V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD8200V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD8200V
RES 820 OHM 0.5% 1/10W 0603 SMD

RES 820 OHM 0.5% 1/10W 0603 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 76AH3642 ERJ-U3RD8200V
Product Name Res, 820R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573137 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers