Panasonic Res, 8K06, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD8061V

Description
RES, 8K06, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K06, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K06, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3638
Res, 8K06, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3638
RES, 8K06, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K06, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K06, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3639
Res, 8K06, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3639
RES, 8K06, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K06, 0.5%, 0.1W, 0603, THICK FILM; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3638
Product Name Res, 8K06, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details