Panasonic Res, 76K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD7682V

Description
RES, 76K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 76K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3629
Res, 76K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3629
RES, 76K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3628 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3628
Res, 76K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3628
RES, 76K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76K8, 0.5%, 0.1W, 0603, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3629
Product Name Res, 76K8, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 76800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details