Panasonic Res, 75K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD7502V

Description
RES, 75K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 75K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3623
Res, 75K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3623
RES, 75K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3622
Res, 75K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3622
RES, 75K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3623
Product Name Res, 75K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details