Panasonic Res, 750R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD7500V

Description
RES, 750R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 750R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3619
Res, 750R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3619
RES, 750R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 750R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3618
Res, 750R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3618
RES, 750R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 750R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3619
Product Name Res, 750R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers