Panasonic Res, 732R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD7320V

Description
RES, 732R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 732R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 732R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3613 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3613
Res, 732R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3613
RES, 732R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 732R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3612 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3612
Res, 732R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3612
RES, 732R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U3RD7320V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD7320V
Chip Resistor - Surface Mount ERJ-U3RD7320V
RES 732 OHM 0.5% 1/10W 0603 SMD

RES 732 OHM 0.5% 1/10W 0603 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH3613 ERJ-U3RD7320V
Product Name Res, 732R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 732 ohms 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers