Panasonic Res, 71K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD7152V

Description
RES, 71K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 71K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 71K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3611
Res, 71K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3611
RES, 71K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3610
Res, 71K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3610
RES, 71K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3611
Product Name Res, 71K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 71500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details