Panasonic Res, 681R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD6810V

Description
RES, 681R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 681R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 681R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3595
Res, 681R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3595
RES, 681R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 681R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 681R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3594
Res, 681R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3594
RES, 681R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 681R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3595
Product Name Res, 681R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers