Panasonic Res, 6K65, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD6651V

Description
RES, 6K65, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K65, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K65, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3585
Res, 6K65, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3585
RES, 6K65, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K65, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K65, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K65, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3584
Res, 6K65, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3584
RES, 6K65, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K65, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3585
Product Name Res, 6K65, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers