Panasonic Res, 649R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD6490V

Description
RES, 649R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 649R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 649R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3577
Res, 649R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3577
RES, 649R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 649R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 649R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 649R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3576
Res, 649R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3576
RES, 649R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 649R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3577
Product Name Res, 649R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details