Panasonic Res, 63K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD6342V

Description
RES, 63K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 63K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 63K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3575
Res, 63K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3575
RES, 63K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 63K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 63K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 63K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3574
Res, 63K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3574
RES, 63K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 63K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:63.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3575
Product Name Res, 63K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 63400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details