Panasonic Res, 6K34, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD6341V

Description
RES, 6K34, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K34, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K34, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3572
Res, 6K34, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3572
RES, 6K34, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K34, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K34, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3573
Res, 6K34, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3573
RES, 6K34, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K34, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3572
Product Name Res, 6K34, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers