Panasonic Res, 6K19, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD6191V

Description
RES, 6K19, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K19, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K19, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3561
Res, 6K19, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3561
RES, 6K19, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K19, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3560
Res, 6K19, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3560
RES, 6K19, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K19, 0.5%, 0.1W, 0603, THICK FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3561
Product Name Res, 6K19, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details