Panasonic Res, 5K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD5901V

Description
RES, 5K9, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K9, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3549
Res, 5K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3549
RES, 5K9, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K9, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3548
Res, 5K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3548
RES, 5K9, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K9, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3549
Product Name Res, 5K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details