Panasonic Res, 57K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD5762V

Description
RES, 57K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 57K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3545
Res, 57K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3545
RES, 57K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3544 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3544
Res, 57K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3544
RES, 57K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 57K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3545
Product Name Res, 57K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 57600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers