Panasonic Res, 5K76, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD5761V

Description
RES, 5K76, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K76, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K76, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3542
Res, 5K76, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3542
RES, 5K76, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K76, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K76, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3543
Res, 5K76, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3543
RES, 5K76, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K76, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.76kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3542
Product Name Res, 5K76, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details