Panasonic Res, 56K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD5622V

Description
RES, 56K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 56K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 56K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3539
Res, 56K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3539
RES, 56K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3538
Res, 56K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3538
RES, 56K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 56K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U3RD5622V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD5622V
Chip Resistor - Surface Mount ERJ-U3RD5622V
RES 56.2K OHM 0.5% 1/10W 0603 SM

RES 56.2K OHM 0.5% 1/10W 0603 SM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH3539 ERJ-U3RD5622V
Product Name Res, 56K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 56200 ohms 56200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details