Panasonic Res, 5K62, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD5621V

Description
RES, 5K62, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K62, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K62, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3536
Res, 5K62, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3536
RES, 5K62, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K62, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K62, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3537
Res, 5K62, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3537
RES, 5K62, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K62, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3536
Product Name Res, 5K62, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details