Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U3RD5601V

Description
RES 5.6K OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 5.6K OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD5601V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD5601V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD5601V
RES 5.6K OHM 0.5% 1/10W 0603 SMD

RES 5.6K OHM 0.5% 1/10W 0603 SMD

Supplier's Site
Res, 5K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3531
Res, 5K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3531
RES, 5K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3530
Res, 5K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3530
RES, 5K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K6, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U3RD5601V 76AH3531
Product Name Resistors - Chip Resistor - Surface Mount Res, 5K6, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 5600 ohms 5600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1473FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2176094-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
3 suppliers