Panasonic Res, 54K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD5492V

Description
RES, 54K9, 0.5%, 0.1W, 0603, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 54K9, 0.5%, 0.1W, 0603, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 54K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3526
Res, 54K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3526
RES, 54K9, 0.5%, 0.1W, 0603, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54K9, 0.5%, 0.1W, 0603, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 54K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 54K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3527
Res, 54K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3527
RES, 54K9, 0.5%, 0.1W, 0603, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 54K9, 0.5%, 0.1W, 0603, THICK FILM; Resistance:54.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3526
Product Name Res, 54K9, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 54900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details