Panasonic Chip Resistor - Surface Mount ERJ-U3RD5360V

Description
RES 536 OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 536 OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U3RD5360V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD5360V
Chip Resistor - Surface Mount ERJ-U3RD5360V
RES 536 OHM 0.5% 1/10W 0603 SMD

RES 536 OHM 0.5% 1/10W 0603 SMD

Supplier's Site Datasheet
Res, 536R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3517
Res, 536R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3517
RES, 536R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 536R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 536R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 536R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3516
Res, 536R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3516
RES, 536R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 536R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U3RD5360V 76AH3517
Product Name Chip Resistor - Surface Mount Res, 536R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 536 ohms 536 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details