Panasonic Res, 5K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD5101V

Description
RES, 5K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 5K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3500
Res, 5K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3500
RES, 5K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3501
Res, 5K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3501
RES, 5K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 5K1, 0.5%, 0.1W, 0603, THICK FILM; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3500
Product Name Res, 5K1, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details