Panasonic Res, 4K99, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD4991V

Description
RES, 4K99, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K99, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K99, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3495
Res, 4K99, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3495
RES, 4K99, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K99, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3494
Res, 4K99, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3494
RES, 4K99, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K99, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3495
Product Name Res, 4K99, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers