Panasonic Res, 4K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD4871V

Description
RES, 4K87, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K87, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3489
Res, 4K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3489
RES, 4K87, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K87, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3488
Res, 4K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3488
RES, 4K87, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K87, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3489
Product Name Res, 4K87, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details