Panasonic Res, 47K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD4752V

Description
RES, 47K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 47K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3484
Res, 47K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3484
RES, 47K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3485
Res, 47K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3485
RES, 47K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 47K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3484
Product Name Res, 47K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 47500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details