Panasonic Chip Resistor - Surface Mount ERJ-U3RD4750V

Description
RES 475 OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 475 OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U3RD4750V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD4750V
Chip Resistor - Surface Mount ERJ-U3RD4750V
RES 475 OHM 0.5% 1/10W 0603 SMD

RES 475 OHM 0.5% 1/10W 0603 SMD

Supplier's Site Datasheet
Res, 475R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3480
Res, 475R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3480
RES, 475R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 475R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 475R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 475R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3481
Res, 475R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3481
RES, 475R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 475R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:475ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U3RD4750V 76AH3480
Product Name Chip Resistor - Surface Mount Res, 475R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 475 ohms 475 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567529 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers