Panasonic Res, 4K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD4701V

Description
RES, 4K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3477
Res, 4K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3477
RES, 4K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3476
Res, 4K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3476
RES, 4K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD4701V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD4701V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD4701V
RES 4.7K OHM 0.5% 1/10W 0603 SMD

RES 4.7K OHM 0.5% 1/10W 0603 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 76AH3477 ERJ-U3RD4701V
Product Name Res, 4K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Surface Mount Resistors - 2573165 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details