Panasonic Res, 46K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD4642V

Description
RES, 46K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 46K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 46K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3473
Res, 46K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3473
RES, 46K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 46K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 46K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 46K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3472
Res, 46K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3472
RES, 46K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 46K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:46.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3473
Product Name Res, 46K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 46400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers