Panasonic Res, 464R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD4640V

Description
RES, 464R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 464R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 464R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3469
Res, 464R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3469
RES, 464R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 464R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 464R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3468
Res, 464R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3468
RES, 464R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 464R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3469
Product Name Res, 464R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details