Panasonic Res, 453R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD4530V

Description
RES, 453R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 453R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 453R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3463
Res, 453R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3463
RES, 453R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 453R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 453R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 453R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3462
Res, 453R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3462
RES, 453R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 453R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:453ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3463
Product Name Res, 453R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers