Panasonic Res, 442R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD4420V

Description
RES, 442R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 442R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 442R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3456
Res, 442R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3456
RES, 442R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 442R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 442R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 442R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3457
Res, 442R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3457
RES, 442R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 442R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3456
Product Name Res, 442R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 442 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers