Panasonic Res, 422R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD4220V

Description
RES, 422R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 422R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 422R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3438
Res, 422R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3438
RES, 422R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 422R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 422R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3439
Res, 422R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3439
RES, 422R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 422R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3438
Product Name Res, 422R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details