Panasonic Res, 41K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD4122V

Description
RES, 41K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 41K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 41K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3437
Res, 41K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3437
RES, 41K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 41K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 41K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3436
Res, 41K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3436
RES, 41K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 41K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3437
Product Name Res, 41K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 41200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details