Panasonic Res, 4K02, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD4021V

Description
RES, 4K02, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K02, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K02, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3429
Res, 4K02, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3429
RES, 4K02, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K02, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3428
Res, 4K02, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3428
RES, 4K02, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K02, 0.5%, 0.1W, 0603, THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3429
Product Name Res, 4K02, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers